EN
  • EN
  • DE

AP3762BK6TR-G1

Part No AP3762BK6TR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181632-AP3762BK6TR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3762BK6TR-G1 CAD Model

Description

Introducing the AP3762BK6TR-G1 Power Management IC from Diodes Incorporated

The AP3762BK6TR-G1 is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile and efficient IC is specifically engineered to cater to the demanding needs of modern electronic devices that require reliable power management solutions.

Key Features of AP3762BK6TR-G1

  • High Efficiency: The device is designed to optimize power usage, ensuring that electronic components receive stable power while minimizing energy loss.
  • Compact Design: Housed in a small package, the AP3762BK6TR-G1 is ideal for space-constrained applications, allowing designers to maintain sleek and compact product designs.
  • Versatile Applications: It is suitable for a wide range of products, including consumer electronics, portable devices, and industrial equipment.
  • Robust Protection Features: The IC includes multiple protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring the longevity and safety of the end product.

Product Specifications

The AP3762BK6TR-G1 boasts impressive technical specifications that make it a top choice for power management needs:

  • Package: The device comes in a compact SOT-26 package, which is ideal for PCBs with limited space.
  • Input Voltage Range: It supports a broad input voltage range, accommodating various power supply requirements.
  • Output Voltage: The output voltage is precisely regulated to ensure consistent performance across different loads and conditions.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing the overall footprint and cost of the power supply design.

Applications

The AP3762BK6TR-G1 is adept at managing power in a multitude of applications. Its ability to provide stable and efficient power makes it an excellent choice for:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Power Banks
  • Wireless Routers and Network Devices
  • Smart Home Devices and IoT Products

With its robust feature set and proven reliability, the AP3762BK6TR-G1 from Diodes Incorporated is the go-to solution for designers and engineers looking to enhance the power management system of their next-generation electronic devices.

You May Also Be Interested in

Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $78.2039
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess