EN
  • EN
  • DE

AP3609MTR-G1

Part No AP3609MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number AP3609
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348912-AP3609MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3609MTR-G1 CAD Model

Description

The AP3609MTR-G1 is a high-performance, integrated circuit from Diodes Incorporated, designed to address the needs of complex and power-sensitive applications. This advanced piece of technology is tailored to provide efficient power management solutions, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The AP3609MTR-G1 is engineered for maximum power conversion efficiency, which is crucial for prolonging battery life in portable devices and reducing heat generation in high-power systems.
  • Compact Design: Its small form factor allows for easy integration into space-constrained applications, making it perfect for modern compact electronics.
  • Robust Power Handling: This IC is capable of handling substantial power loads, ensuring reliable performance even under demanding conditions.
  • Flexible Application: The versatility of the AP3609MTR-G1 makes it suitable for a variety of applications, including but not limited to, mobile devices, computing systems, and power supply units.

Technical Specifications

The AP3609MTR-G1 boasts an impressive array of technical specifications that highlight its performance capabilities:

  • Input Voltage Range: Optimized for a wide range of input voltages, accommodating various power sources.
  • Output Voltage Regulation: Ensures stable output voltage, which is critical for the sensitive electronic components that rely on consistent power delivery.
  • Switching Frequency: Features a high switching frequency that contributes to smaller external components, reducing overall design footprint.
  • Thermal Management: Integrated thermal protection mechanisms safeguard the IC from overheating, enhancing its longevity and reliability.

Applications

The AP3609MTR-G1 is not just limited to a single use case but is broad in its range of applications. It is particularly well-suited for:

  • Portable Electronic Devices
  • Networking Equipment
  • Computer Peripherals
  • Power Management Modules

With its combination of high efficiency, compact size, and robust power handling, the AP3609MTR-G1 from Diodes Incorporated represents a versatile and reliable solution for today's demanding power management requirements.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess