The AP358SG-13-89 is a high-performance, dual operational amplifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Low Power Consumption: The AP358SG-13-89 is designed for energy-efficient applications, ensuring low power consumption without sacrificing performance.
- Wide Supply Voltage Range: This operational amplifier can operate over a wide range of supply voltages, from 3V to 32V, or ±1.5V to ±16V in split supply mode, making it versatile for various electronic circuits.
- High Gain Bandwidth Product: With a high gain bandwidth product, the AP358SG-13-89 is suitable for applications requiring good frequency response.
- Large Output Voltage Swing: The output can swing close to the supply rails, which is ideal for driving a wide range of loads.
- Phase Compensation: It includes phase compensation which helps in stabilizing the feedback loop across different applications.
Applications
The AP358SG-13-89 is perfectly suited for a variety of electronic applications such as:
- Transducer amplifiers
- DC gain blocks
- Battery-powered devices
- Active filters
- General-purpose amplification
Package and Quality
The AP358SG-13-89 comes in a SO-8 package, which is a small-outline package that is ideal for space-constrained applications. Diodes Incorporated is committed to high standards of quality, and the AP358SG-13-89 is no exception, adhering to stringent quality control measures to ensure reliability and performance.
Environmental Compliance
Diodes Incorporated is dedicated to environmental stewardship. The AP358SG-13-89 complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances and is safe for use in electronic equipment.