EN
  • EN
  • DE

AP3125LKTR-G1

Part No AP3125LKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.8V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-26
Mounting Surface Mount
Win Source Part Number 1017714-AP3125LKTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3125LKTR-G1 CAD Model

Description

The AP3125LKTR-G1 is a high-performance, current-mode PWM (Pulse Width Modulation) controller designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is particularly suited for use in AC-DC power supplies and DC-DC converters, where efficient power management and compact design are essential.

Key Features

  • High Efficiency: The AP3125LKTR-G1 offers excellent power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Low Standby Power: It is designed to consume minimal power in standby mode, helping to achieve energy-saving targets and comply with various international power consumption standards.
  • Current-Mode Operation: The current-mode control provides fast transient response and simplifies loop stabilization, allowing for the use of smaller, lower-cost inductors and capacitors.
  • Wide Operating Voltage Range: This device supports a broad range of input voltages, making it versatile for various applications.
  • Comprehensive Protection Features: The AP3125LKTR-G1 includes multiple protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), ensuring the safety and longevity of the end application.

Applications

The versatility of the AP3125LKTR-G1 makes it suitable for a wide array of applications, including:

  • AC-DC Adapters
  • Open Frame Switching Power Supplies
  • LED Lighting
  • Set-Top Boxes
  • Auxiliary Power Supplies for PCs and Servers

Package and Availability

The AP3125LKTR-G1 is available in a compact, environmentally friendly, RoHS-compliant SOP-8 package, ensuring it can be used in space-constrained applications while meeting regulatory requirements. The device is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

Manufacturer's Support

Diodes Incorporated provides comprehensive technical support for the AP3125LKTR-G1, including detailed datasheets, application notes, and design resources to assist engineers in integrating this controller into their designs effectively and efficiently.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess