EN
  • EN
  • DE

AP22818AKEWT-7

Part No AP22818AKEWT-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB POWER SWITCH TSOT25 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196669-AP22818AKEWT-7
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Manufacturer Diodes Incorporated
Package Tape & Reel (TR)
Product Status Active
Switch Type USB Switch
Output Configuration High Side
Output Type P-Channel
Voltage - Supply (Vcc/Vdd) Not Required
Features Load Discharge, Status Flag
Ultra Librarian 3D Model Ultra Librarian AP22818AKEWT-7 CAD Model

Description

The AP22818AKEWT-7 is a high-performance, single-channel load switch produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced power management component is designed to enable or disable the flow of power to electronic subsystems, effectively providing protection and power domain isolation in a variety of applications.

Key Features:

  • Input Voltage Range: The device operates over a wide input voltage range, making it suitable for a variety of battery-operated and portable devices.
  • Low On-Resistance: It features a low on-resistance (RON), which minimizes power loss and improves efficiency when the switch is in the ON state.
  • Current Limiting: The AP22818AKEWT-7 integrates current limiting to protect the power source and load from overcurrent conditions.
  • Fast Turn-On Time: Its fast turn-on time ensures quick power-up of connected loads, which is critical for applications requiring immediate response.
  • Controlled Slew Rate: The controlled slew rate of the device helps to mitigate inrush current, further enhancing the protection of downstream components.
  • Ultra-Small Package: Housed in a small leadless package, it is ideal for space-constrained applications, allowing for high-density board layouts.

Applications:

The AP22818AKEWT-7 is versatile and can be used in a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • GPS Units
  • IoT Devices
  • Other Battery-Powered Devices

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality products. The AP22818AKEWT-7 is manufactured with the highest standards, ensuring reliable performance and longevity in demanding environments. Its robust design makes it an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess