EN
  • EN
  • DE

AP22804BW5-7

Part No AP22804BW5-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.5A
Rds On (Typ) 50mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-25
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802576-AP22804BW5-7
Ultra Librarian 3D Model Ultra Librarian AP22804BW5-7 CAD Model

Description

Introducing the AP22804BW5-7 Power Switch from Diodes Incorporated

The AP22804BW5-7 is a high-performance, single-channel integrated power switch designed for USB and other hot-swap applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components, this product is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

This power switch is an essential component for managing power distribution in modern electronic devices, ensuring safe and efficient operation. The AP22804BW5-7 is capable of delivering up to 2A of continuous current, making it suitable for a wide range of peripherals and USB devices. It is particularly adept at providing protection when devices are connected or disconnected from a live USB port, preventing damage due to overcurrent events.

Key Features of the AP22804BW5-7

  • Current Limiting: The device features precise current limiting to protect the host device from overcurrent conditions. This is essential for preserving the longevity of both the host and the peripheral devices.
  • Fast Response Time: With a fast response time to fault conditions, the AP22804BW5-7 quickly disables the output, preventing damage to connected components.
  • Thermal Shutdown Protection: The power switch includes an auto-recovery thermal shutdown protection feature, which adds an extra layer of safety against overheating.
  • Controlled Rise Time: The AP22804BW5-7 is designed with a controlled output rise time to minimize current surges during turn-on, contributing to system reliability.
  • Under-Voltage Lockout (UVLO): It has an integrated UVLO function that ensures the switch remains off when the input voltage is below a certain threshold, preventing erratic operation.
  • Reverse Current Blocking: This feature prevents current from flowing backward from the output to the input when the switch is powered off, protecting the upstream devices.

The AP22804BW5-7 comes in a small SOT-25 package, which is ideal for space-constrained applications. Its compact form factor, combined with its robust protection features, makes it an excellent choice for portable devices, docking stations, and other applications requiring a reliable power distribution solution.

With its comprehensive suite of protection features, the AP22804BW5-7 from Diodes Incorporated stands out as a superior choice for designers looking to incorporate a dependable power switch into their USB-powered designs.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1792 $50.1760
680+ $0.1471 $100.0280
1,055+ $0.1425 $150.3375
1,455+ $0.1379 $200.6445
1,880+ $0.1333 $250.6040
2,515+ $0.1195 $300.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess