EN
  • EN
  • DE

AP2151DSG-13

Part No AP2151DSG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 199176-AP2151DSG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2151DSG-13 CAD Model

Description

The AP2151DSG-13 is a high-quality, single-channel USB power switch from Diodes Incorporated, designed to provide over-current and thermal protection for systems that require power distribution switches. This product is particularly suitable for applications such as USB peripherals, portable electronics, and other power-sensitive devices that require precise control over their power supply.

Key Features

  • Single Channel Current-Limiting: The device offers a single channel of current-limiting, ensuring that the connected device does not draw more power than it is designed to handle, which can prevent damage from overcurrent situations.
  • Fast Response Time: With a fast response time to fault conditions, the AP2151DSG-13 quickly reacts to over-current and thermal events, offering a high level of protection for sensitive components.
  • Low On-Resistance: The low on-resistance of the built-in MOSFET switch ensures minimal voltage drop and power loss, providing efficient power distribution to the load.
  • Thermal Shutdown Protection: The thermal shutdown feature protects the device and the system from damage due to excessive heat, enhancing the overall reliability of the application.
  • Controlled Rise Time: The AP2151DSG-13 is designed with a controlled rise time to reduce inrush current, which can be particularly beneficial for preventing glitches on the power line during device connection.

Applications

Due to its robust protection features and efficient power management, the AP2151DSG-13 is ideal for a wide range of applications, including:

  • USB hubs and peripherals
  • Portable electronic devices
  • Hot-swap power supplies
  • Battery-charger circuits

Product Specifications

The AP2151DSG-13 operates within a voltage range of 2.7V to 5.5V, making it compatible with most USB-powered devices. It is offered in a small 6-pin SOT-25 package, which allows for a compact footprint on the PCB. The device also supports continuous current up to 0.5A, which is suitable for most low-power USB devices.

Environmental and Quality Certifications

Diodes Incorporated ensures that the AP2151DSG-13 meets rigorous environmental and quality standards. The product is compliant with RoHS directives, indicating that it is free from hazardous substances. Additionally, it is designed to meet or exceed industry standards for reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2855 $51.3900
430+ $0.2343 $100.7490
665+ $0.2270 $150.9550
915+ $0.2196 $200.9340
1,180+ $0.2123 $250.5140
1,580+ $0.1904 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess