EN
  • EN
  • DE

AP1703DWG-7

Part No AP1703DWG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 3.08V SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 1017543-AP1703DWG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1703DWG-7 CAD Model

Description

Introducing the AP1703DWG-7 Voltage Detector from Diodes Incorporated

The AP1703DWG-7 is a high-performance voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient component is crucial for systems that require reliable voltage monitoring to protect against undervoltage conditions. It is widely used in a variety of applications, including battery-powered devices, microprocessor/microcontroller systems, and power supplies.

Key Features

  • Precision Voltage Monitoring: The AP1703DWG-7 offers precise monitoring of voltage levels, ensuring systems operate within safe parameters. Its accuracy is critical for the stable operation of sensitive electronic equipment.
  • Low Power Consumption: Designed for energy-sensitive applications, this voltage detector consumes minimal power, contributing to the overall efficiency of the systems it is integrated into.
  • Adjustable Detection Voltage: Users can adjust the detection voltage threshold according to their specific needs, providing flexibility across different applications and platforms.
  • Fast Response Time: The device reacts quickly to voltage changes, providing timely signals that can trigger system responses, such as shutdowns or alerts, to prevent damage.
  • Wide Operating Voltage Range: The AP1703DWG-7 operates over a broad voltage range, making it suitable for a diverse set of electronic devices and power systems.
  • Compact SOT-25 Package: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the AP1703DWG-7 allows it to be implemented in numerous applications. It is particularly effective in:

  • Portable and wearable technology
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Power management modules

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the AP1703DWG-7 is no exception. Manufactured to meet high industry standards, this voltage detector ensures long-term stability and performance in even the most demanding environments.

With its combination of features, the AP1703DWG-7 is an essential component for any design requiring accurate voltage detection and protection. Its adaptability and robustness make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic products.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess