EN
  • EN
  • DE

AP1701GWG-7

Part No AP1701GWG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.25V SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 009947-AP1701GWG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1701GWG-7 CAD Model

Description

Introducing the AP1701GWG-7 Voltage Detector from Diodes Incorporated

The AP1701GWG-7 is a high-precision voltage detector designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is engineered to safeguard sensitive electronic equipment by monitoring the supply voltage and ensuring it remains within specified thresholds.

Constructed with reliability in mind, the AP1701GWG-7 is encapsulated in a compact SOT-25 package, which is both space-efficient and suitable for automated assembly processes. This voltage detector is an indispensable component in a wide range of applications, including battery-powered devices, microprocessor/microcontroller systems, and power management systems, where maintaining the correct operating voltage is crucial for performance and longevity.

Key Features of the AP1701GWG-7

  • Precision Voltage Monitoring: The device is capable of detecting over-voltage or under-voltage conditions with high accuracy, triggering a reset signal when the monitored voltage falls outside the programmed threshold range.
  • Low Power Consumption: Designed for energy-sensitive applications, the AP1701GWG-7 operates with minimal power consumption, making it an ideal choice for portable and battery-operated devices.
  • Adjustable Thresholds: Users can set the voltage threshold according to their specific requirements, providing flexibility across different applications and ensuring compatibility with a variety of systems.
  • Robust Output: The open-drain output of the AP1701GWG-7 ensures a robust signal that can interface directly with a microcontroller or other logic components, allowing for seamless integration into complex systems.

The AP1701GWG-7 also features a built-in delay circuit that prevents false triggering due to transient conditions, which is particularly important in environments where voltage levels can fluctuate rapidly. With its operational temperature range of -40°C to +85°C, the voltage detector is suitable for use in harsh conditions, maintaining its performance and reliability.

Diodes Incorporated's commitment to quality is evident in the AP1701GWG-7, which is manufactured to meet the highest industry standards. Whether it's for consumer electronics, automotive applications, or industrial systems, this voltage detector stands out as a trusted solution for voltage monitoring needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4823 $57.8760
295+ $0.3957 $116.7315
455+ $0.3834 $174.4470
625+ $0.3710 $231.8750
810+ $0.3587 $290.5470
1,080+ $0.3216 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess