EN
  • EN
  • DE

AP1501-ADJK5L-13

Part No AP1501-ADJK5L-13
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817291-AP1501-ADJK5L-13
Ultra Librarian 3D Model Ultra Librarian AP1501-ADJK5L-13 CAD Model

Description

Diodes Incorporated AP1501-ADJK5L-13 Overview

The AP1501-ADJK5L-13 from Diodes Incorporated is a versatile and efficient step-down (buck) voltage regulator designed to cater to a wide range of applications. This device is capable of driving a 3A load with excellent line and load regulation. With its adjustable output version, it provides a vast output voltage range, which is programmable via external resistors from 1.23V to 37V.

Features and Benefits

  • High Efficiency: The AP1501-ADJK5L-13 features a 150KHz fixed frequency oscillator that ensures a high-efficiency power conversion, which is critical for minimizing heat generation and power loss in your circuit designs.
  • Thermal Shutdown and Current Limit Protection: Safety is a key aspect of any power management solution. This product includes thermal shutdown and current limit protection to prevent damage from overheating and overcurrent conditions.
  • Adjustable Output Voltage: This regulator allows for a customizable output that can be set from 1.23V to 37V, making it a flexible choice for various applications.
  • Low Power Standby Mode: The AP1501-ADJK5L-13 incorporates a low power standby mode, which reduces power consumption when the device is not actively driving a load.

Applications

The AP1501-ADJK5L-13 is suitable for a multitude of applications, including:

  • Simple High-Efficiency Step-Down Regulators
  • Pre-Regulators for Linear Regulators
  • On-Card Switching Regulators
  • Positive to Negative Converters (Buck-Boost)

Package and Quality

Encased in a TO-263-5L package, the AP1501-ADJK5L-13 is designed to offer a compact solution without compromising on power and efficiency. Diodes Incorporated is known for their commitment to quality, ensuring that each device meets rigorous standards for reliability and performance.

Technical Specifications

  • Voltage - Input (Max): 40V
  • Frequency - Switching: 150KHz
  • Current - Output: 3A
  • Operating Temperature: -40°C to +85°C

For detailed product information, technical specifications, and support, visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess