EN
  • EN
  • DE

AM4961GHTR-G1

Part No AM4961GHTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 3.5 V to 16 V
Voltage - Load 3.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 009676-AM4961GHTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM4961GHTR-G1 CAD Model

Description

Introducing the AM4961GHTR-G1 from Diodes Incorporated

The AM4961GHTR-G1 is a state-of-the-art motor driver IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and efficient integrated circuit is engineered to deliver exceptional performance for a wide range of motor driving applications, making it an ideal choice for designers looking to enhance the functionality and reliability of their motor control systems.

Key Features

  • High Efficiency: The AM4961GHTR-G1 boasts a low on-resistance (RDS(ON)) that minimizes power loss and ensures efficient operation, leading to longer battery life in portable applications and reduced heat generation.
  • Advanced Protection: Equipped with multiple protection features such as over-current, under-voltage lockout, thermal shutdown, and crossover current protection, this IC ensures safe operation under various conditions, thereby enhancing the longevity of the end product.
  • Flexible Control: It supports various control interfaces and modes, allowing for easy integration with microcontrollers and precise control over motor speed, direction, and torque.
  • Compact Size: The AM4961GHTR-G1 comes in a compact package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the AM4961GHTR-G1 makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics such as cameras and computer peripherals
  • Battery-powered devices where power efficiency is crucial
  • Office automation equipment like printers and scanners
  • Small home appliances and toys with motorized functions

Technical Specifications

With its robust design, the AM4961GHTR-G1 operates over a broad voltage range and is capable of driving both bipolar and unipolar stepper motors. The device is available in a Green TSSOP-16 package, which not only saves space but also meets environmental standards.

Conclusion

The AM4961GHTR-G1 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability. Its comprehensive feature set and compact form factor make it an excellent choice for any application requiring precise and efficient motor control. Integrating this motor driver IC into your design will ensure optimal performance and contribute to the success of your product in the competitive market.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2676 $50.8440
400+ $0.2506 $100.2400
620+ $0.2422 $150.1640
890+ $0.2252 $200.4280
1,155+ $0.2168 $250.4040
1,445+ $0.2083 $300.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess