EN
  • EN
  • DE

AL6562AS-13

Part No AL6562AS-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC DRIVER LED 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) - Dimming - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name AL6562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL6562AS-13DIDKR, AL6562AS-13DICT, AL6562AS-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860864-AL6562AS-13
Ultra Librarian 3D Model Ultra Librarian AL6562AS-13 CAD Model

Description

The AL6562AS-13 is a state-of-the-art LED driver IC manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile and efficient driver is designed to meet the needs of a wide range of lighting applications, including commercial, residential, and industrial settings.

Key Features

  • High Efficiency: The AL6562AS-13 boasts a high power-efficiency rating, which reduces energy consumption and heat generation, leading to longer LED life and lower operating costs.
  • Wide Input Voltage Range: This driver is capable of operating over a broad input voltage range, making it suitable for various power supply conditions and ensuring consistent LED performance.
  • Integrated Protections: It comes with built-in overtemperature, overvoltage, and short-circuit protections, ensuring the safety and reliability of both the driver and the LED array it powers.
  • PWM Dimming Capability: The AL6562AS-13 supports pulse-width modulation (PWM) dimming, allowing for precise control over the brightness of the connected LEDs and enabling a wide range of lighting effects.

Applications

The versatility of the AL6562AS-13 makes it an ideal choice for various applications, including:

  • General LED lighting
  • Architectural lighting
  • Task and accent lighting
  • Backlighting for signage and displays

Technical Specifications

Parameter Value
Input Voltage (V) Wide Range
Output Current (mA) Adjustable
Dimming PWM
Package SO-8
Protection Features OVP, OTP, SCP

Ordering Information

The AL6562AS-13 is available in a standard SO-8 package and can be ordered through Diodes Incorporated's network of authorized distributors. For detailed ordering and pricing information, please contact your local Diodes Incorporated sales representative or visit their official website.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3179 $50.8640
385+ $0.2608 $100.4080
595+ $0.2527 $150.3565
820+ $0.2445 $200.4900
1,060+ $0.2364 $250.5840
1,420+ $0.2119 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess