EN
  • EN
  • DE

AL5890-30P1-13

Part No AL5890-30P1-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN NO 30MA PDI123 / LED Driver IC 1 Output Linear No Dimming 30mA PowerDI™ 123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 400V
Voltage - Output 400V
Current - Output / Channel 30mA
Dimming No
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5890
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5890-30P1-13DIDKR,AL5890-30P1-13DITR,AL5890-30P1-13DICT
Standard Package 10,000
Win Source Part Number 1320288-AL5890-30P1-13
Ultra Librarian 3D Model Ultra Librarian AL5890-30P1-13 CAD Model

Description

Introducing the AL5890-30P1-13: A Compact Linear LED Driver from Diodes Incorporated

The AL5890-30P1-13 is a state-of-the-art linear LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is engineered to offer a simple and efficient solution for driving LED lights. With its compact design and robust functionality, the AL5890-30P1-13 is an ideal choice for a wide range of lighting applications.

Key Features of the AL5890-30P1-13

  • Constant Current Regulation: The AL5890-30P1-13 provides a precise constant current output, ensuring consistent brightness and color stability for LEDs. This feature is essential for applications where uniform lighting is critical.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range, making it versatile for use in various power supply scenarios. It can accommodate fluctuations in input power without compromising the performance of the connected LEDs.
  • High Efficiency: Designed with energy efficiency in mind, the AL5890-30P1-13 minimizes power loss and heat generation, which is crucial for maintaining the longevity of LED systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection that guards against overheating. This feature enhances the safety and reliability of the driver, especially in enclosed or high-temperature environments.
  • Compact SOD-123 Package: Its small form factor allows for easy integration into a variety of lighting designs, including those with limited space. The SOD-123 package is also conducive to automated assembly processes, facilitating mass production.

Applications

The AL5890-30P1-13 is suitable for a diverse range of lighting applications, from residential and commercial lighting to industrial and automotive systems. Its ease of use and reliable performance make it an excellent choice for LED lamps, ceiling lights, wall sconces, and outdoor lighting fixtures.

Conclusion

Diodes Incorporated's AL5890-30P1-13 linear LED driver is a testament to the company's commitment to providing high-quality, innovative solutions for the lighting industry. With its constant current regulation, wide input voltage range, high efficiency, thermal protection, and compact packaging, the AL5890-30P1-13 is designed to meet the demands of modern LED lighting systems, ensuring a bright and stable future for lighting technology.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1241 $50.2605
985+ $0.1018 $100.2730
1,520+ $0.0987 $150.0240
2,095+ $0.0955 $200.0725
2,710+ $0.0923 $250.1330
3,625+ $0.0828 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess