EN
  • EN
  • DE

AL1792AFE-13

Part No AL1792AFE-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED LINEAR DRIVER 14UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Maximum) 30V
Voltage - Output 30V
Current - Output / Channel 500mA
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-UFDFN Exposed Pad
Supplier Device Package U-DFN4030-14
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804908-AL1792AFE-13
Ultra Librarian 3D Model Ultra Librarian AL1792AFE-13 CAD Model

Description

Introducing the AL1792AFE-13 LED Driver from Diodes Incorporated

The AL1792AFE-13 is a cutting-edge, multi-channel LED driver that offers an optimal solution for controlling and dimming lighting applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is designed to deliver high performance and reliability for a wide range of lighting scenarios.

Key Features of AL1792AFE-13

  • Multi-Channel Output: The device supports four output channels, making it versatile for different LED configurations and allowing for individual control of multiple strings.
  • Dimming Capabilities: It includes both analog and PWM dimming control, offering smooth and flicker-free dimming across a wide range, which is essential for creating the perfect ambiance in any environment.
  • High Efficiency: With its high-efficiency operation, the AL1792AFE-13 ensures minimal power loss and is suitable for energy-sensitive applications.
  • Thermal Protection: The built-in over-temperature protection feature safeguards the device against overheating, thus prolonging the life of the LED driver and maintaining safety standards.
  • Compact Size: The product comes in a small form factor, making it easy to integrate into various designs without compromising on space.

Applications

The AL1792AFE-13 is ideal for a range of lighting applications, including:

  • Architectural lighting
  • Commercial and retail lighting
  • Ambient room lighting
  • Task lighting
  • Smart lighting systems

Technical Specifications

Some of the technical specifications that make the AL1792AFE-13 stand out include:

  • Input Voltage Range: 4.5V to 36V
  • Output Current Range: Up to 150mA per channel
  • High Dimming Ratio
  • Low Standby Power
  • Package: SO-8EP

Overall, the AL1792AFE-13 from Diodes Incorporated represents a robust and efficient solution for advanced LED driving applications. Its combination of multi-channel output, dimming options, and protection features make it a smart choice for designers looking to enhance the performance and aesthetic appeal of their lighting projects.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6226 $50.7164
34+ $2.9724 $101.0616
53+ $2.8795 $152.6135
72+ $2.7866 $200.6352
93+ $2.6937 $250.5141
125+ $2.4151 $301.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,888 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess