EN
  • EN
  • DE

AL1692-20CS7-13

Part No AL1692-20CS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL TRIAC 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 20V
Current - Output / Channel 2A
Frequency 4kHz
Dimming Triac
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Base Product Number AL1692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL1692-20CS7-13DICT,AL1692-20CS7-13DITR,AL1692-20CS7-13DIDKR
Standard Package 4,000
Win Source Part Number 982304-AL1692-20CS7-13
Ultra Librarian 3D Model Ultra Librarian AL1692-20CS7-13 CAD Model

Description

Product Overview: AL1692-20CS7-13

The AL1692-20CS7-13 is a cutting-edge LED driver solution from Diodes Incorporated, designed to meet the rigorous demands of lighting applications. This product stands out for its high efficiency, compact form factor, and versatility, making it an ideal choice for a wide range of LED lighting scenarios.

Key Features

  • High Integration: The AL1692-20CS7-13 integrates a MOSFET, which simplifies the design and reduces external component count, leading to a more compact and cost-effective lighting solution.
  • Dimming Capability: It supports both analog and PWM dimming methods, offering superior flexibility for adjusting light output to suit user preferences or application requirements.
  • Wide Input Voltage Range: With an input voltage range that accommodates various scenarios, this LED driver is versatile and can be used in different power supply environments.
  • High Power Factor: It is designed to deliver a high power factor, which is crucial for energy efficiency and reducing the load on the power grid.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the LED driver from potential damage caused by excessive heat.

Applications

The AL1692-20CS7-13 is suitable for a variety of lighting applications, including but not limited to:

  • Residential and commercial lighting fixtures
  • Smart lighting systems
  • Decorative and architectural lighting
  • Task and accent lighting
  • Emergency lighting systems

Reliability and Quality

As with all Diodes Incorporated products, the AL1692-20CS7-13 is manufactured to the highest quality standards, ensuring reliability and performance in the field. It is designed to withstand the test of time, providing a long-lasting and stable lighting solution.

Environmental Considerations

Diodes Incorporated is committed to environmental responsibility, and the AL1692-20CS7-13 complies with RoHS directives, making it an environmentally friendly choice for LED lighting solutions.

With its robust feature set and Diodes Incorporated's reputation for quality, the AL1692-20CS7-13 is an excellent choice for manufacturers and designers looking to create efficient, reliable, and user-friendly LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
690+ $0.1452 $100.1880
1,070+ $0.1406 $150.4420
1,470+ $0.1361 $200.0670
1,900+ $0.1316 $250.0400
2,545+ $0.1179 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,730 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess