EN
  • EN
  • DE

AH5795-WU-7

Part No AH5795-WU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 1.8 V to 6 V
Voltage - Load 1.8 V to 6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 009615-AH5795-WU-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH5795-WU-7 CAD Model

Description

The AH5795-WU-7 is a high-performance, versatile Hall Effect sensor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is engineered to meet the demanding requirements of modern electronic applications, providing reliable and accurate magnetic field detection.

Key Features

  • Omni-polar Detection: Capable of detecting both north and south poles, this sensor offers flexibility in application design and simplifies installation.
  • High Sensitivity: With its finely tuned detection capabilities, the AH5795-WU-7 can sense magnetic fields from a wide range of magnet strengths, making it suitable for a variety of uses.
  • Low Power Consumption: Designed for efficiency, this sensor is an ideal choice for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Chopper Stabilized Design: This feature ensures temperature stability and minimizes the influence of thermal and mechanical stress on the sensor's performance.

Applications

The AH5795-WU-7 Hall Effect sensor is highly versatile and can be utilized in a broad range of applications, including:

  • Position and proximity sensing
  • Brushless DC motor commutation
  • Flow meters
  • Speed detection
  • Tachometers
  • Linear and rotary encoders

Technical Specifications

The AH5795-WU-7 operates within a supply voltage range of 2.5V to 5.5V, making it compatible with most low-voltage systems. It is offered in an ultra-small W-DFN2020-6 (Type E) package, which allows for compact design footprints. Furthermore, its operating temperature range from -40°C to 85°C ensures reliable performance in diverse environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to high standards of quality and reliability. The AH5795-WU-7 Hall Effect sensor is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.8818
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Sanken
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7489 $59.9120
190+ $0.6146 $116.7740
295+ $0.5953 $175.6135
405+ $0.5761 $233.3205
520+ $0.5569 $289.5880
695+ $0.4993 $347.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess