The AH3761-PG-A is a high-performance, versatile unipolar Hall effect switch IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to detect the presence of a magnetic field and is particularly suitable for industrial and consumer applications where reliability and accuracy are paramount.
Key Features
- High Sensitivity: The AH3761-PG-A is equipped with a sensitive Hall effect plate that enables it to detect weak magnetic fields reliably.
- Unipolar Switching: This IC is designed to operate with a positive magnetic field, simplifying the design of magnetic circuits.
- Chopper-Stabilized: The built-in chopper stabilization offers enhanced stability of the magnetic switch point, ensuring consistent performance over a wide range of operating conditions.
- Wide Operating Voltage: It supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements.
- Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications.
- Robust Output: The open-drain output of the AH3761-PG-A can easily interface with other digital circuitry and provides a robust signal.
- High-Temperature Operation: With an operating temperature range from -40°C to 85°C, it is suitable for harsh environments.
Applications
The AH3761-PG-A is adept for a variety of applications, including:
- Position and proximity sensing
- Speed detection in motors and fans
- Flow meters
- Contactless switches
- Security and safety equipment
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AH3761-PG-A is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.
Product Specifications
Parameter
Value
Part Number
AH3761-PG-A
Operating Voltage
3V to 28V
Output Type
Open Drain
Temperature Range
-40°C to 85°C