EN
  • EN
  • DE

AH374-P-B

Part No AH374-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HALLLATCHSWITCHSIP-3 / SINGLE PHASE HALL EFFECT LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Supply Voltage (V) 2.2V ~ 20V
Current - Supply (Maximum) 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801960-AH374-P-B
Ultra Librarian 3D Model Ultra Librarian AH374-P-B CAD Model

Description

The AH374-P-B from Diodes Incorporated is a versatile and high-performance Hall-effect latch designed for a wide array of applications. It is particularly suitable for use in industrial and consumer electronics where accurate and reliable magnetic sensing is required. This product is known for its robustness and precision, making it a preferred choice for engineers and designers alike.

Key Features

  • High Sensitivity: The AH374-P-B offers high magnetic sensitivity which allows for the detection of weak magnetic fields, ensuring precise operation in various conditions.
  • Chopper-Stabilized Design: This feature ensures temperature stability and minimizes the offset drift, which is crucial for applications requiring consistent performance over a wide temperature range.
  • Wide Voltage Range: Operating over a wide voltage range, this device is versatile and can be used in numerous circuit configurations and systems without the need for additional power regulation components.
  • Durable Construction: Encased in a sturdy package, the AH374-P-B is designed to withstand harsh environments, making it ideal for industrial applications.
  • Output Polarity: It features a polarity independent output which simplifies the integration process and reduces the complexity of the circuit design.

Applications

The AH374-P-B is commonly employed in various applications such as:

  • Brushless DC motor control
  • Position and speed sensing
  • Rotary encoders
  • Flow meters
  • Contactless switches

Technical Specifications

The device operates at a temperature range from -40°C to +85°C, ensuring reliability in extreme conditions. With an output current sink capability of 25mA, it can directly drive a small load or an LED for visual feedback without the need for an external transistor. The AH374-P-B is available in a small, leaded package which makes it easy to handle and integrate into existing designs.

Quality and Reliability

Diodes Incorporated ensures that the AH374-P-B meets stringent quality standards, with thorough testing and validation processes in place. Customers can trust this product for its consistent performance and longevity in their electronic designs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4296 $50.0360
90+ $1.1730 $105.5700
135+ $1.1364 $153.4140
185+ $1.0997 $203.4445
240+ $1.0631 $255.1440
315+ $0.9531 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess