EN
  • EN
  • DE

AH3391Q-P-B

Part No AH3391Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP
Case / Package 3-SIP
Family Name AH3391
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860758-AH3391Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3391Q-P-B CAD Model

Description

The AH3391Q-P-B is a robust, high-performance unipolar Hall effect switch IC from Diodes Incorporated, designed to meet the stringent requirements of automotive and industrial applications. This compact sensor is engineered to offer a reliable solution for position and speed sensing tasks in a variety of systems.

Key Features

  • High Sensitivity: The AH3391Q-P-B boasts a high magnetic sensitivity that allows for accurate detection of magnetic fields, ensuring precise operation even in low magnetic flux environments.
  • Wide Voltage Range: Operating over a wide voltage range of 3V to 28V, this Hall effect switch is versatile and can be integrated into various electrical systems without the need for additional voltage regulation components.
  • Chopper-Stabilized Design: The inclusion of chopper-stabilization technology helps to minimize the effects of temperature and stress on the magnetic threshold, resulting in consistent performance across a wide range of operating conditions.
  • Automotive Grade: Meeting AEC-Q100 standards, the AH3391Q-P-B is suitable for automotive applications, ensuring reliability and durability under harsh conditions such as high temperatures and vibrations.
  • Output Protection: Featuring built-in protection against reverse battery conditions, output short circuits, and overcurrent scenarios, this device is designed to offer a high level of safety and reliability.

Applications

The AH3391Q-P-B is an ideal choice for a variety of applications where precise and reliable magnetic sensing is critical. It is commonly used in:

  • Automotive systems such as gear position sensors, seat track sensors, and speedometers
  • Industrial equipment for position sensing and rotation detection
  • Consumer electronics where contactless switching is preferred

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that comply with global industry standards. The AH3391Q-P-B is not only AEC-Q100 qualified but also adheres to RoHS and Green (halogen-free) standards, making it an environmentally friendly choice for your sensing needs.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9018 $54.1080
140+ $0.7399 $103.5860
210+ $0.7168 $150.5280
290+ $0.6937 $201.1730
375+ $0.6706 $251.4750
500+ $0.6012 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess