EN
  • EN
  • DE

AH3368Q-SA-7

Part No AH3368Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AH3368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3368Q-SA-7DITR, AH3368Q-SA-7DICT, AH3368Q-SA-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860748-AH3368Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3368Q-SA-7 CAD Model

Description

Product Overview: AH3368Q-SA-7 from Diodes Incorporated

The AH3368Q-SA-7 is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to meet the rigorous requirements of automotive applications and is compliant with the automotive industry's standard for quality management, ISO/TS 16949.

With its advanced chopper-stabilized design, the AH3368Q-SA-7 offers enhanced stability of the magnetic switch points over the entire operating temperature range and supply voltage. This ensures a reliable performance in a variety of demanding applications, from position and speed sensing to proximity detection. The device is sensitive to a single magnetic pole, simplifying magnet selection and making system design more flexible.

The AH3368Q-SA-7 operates from a supply voltage ranging from 3V to 28V, accommodating a broad spectrum of automotive and industrial power systems. It features a low supply current, which is critical for energy-sensitive applications, and its output is capable of sinking up to 25mA, allowing direct interfacing with a microcontroller or other logic-level inputs.

Encased in a small and robust SOT-23 package, the AH3368Q-SA-7 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and compact electronic assemblies. Additionally, the device is lead-free, halogen-free, and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

The AH3368Q-SA-7 is also characterized by its high ESD (Electrostatic Discharge) protection level, ensuring resilience against the kind of electrical stresses found in automotive environments. Its operating temperature range of -40°C to +150°C guarantees that it will perform reliably under extreme temperature conditions, further cementing its suitability for use in the automotive sector.

With its combination of high performance, robust packaging, and compliance with stringent automotive standards, the AH3368Q-SA-7 from Diodes Incorporated is an excellent choice for designers looking for a dependable Hall effect switch solution.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4029 $56.1160
90+ $1.1511 $103.5990
135+ $1.1151 $150.5385
190+ $1.0791 $205.0290
240+ $1.0432 $250.3680
325+ $0.9353 $303.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess