EN
  • EN
  • DE

AH285-PL-B

Part No AH285-PL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 5SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 3.8 V to 20 V
Voltage - Load 3.8 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 5-SIP
Win Source Part Number 1016340-AH285-PL-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH285-PL-B CAD Model

Description

The AH285-PL-B is a high-performance hall effect latch designed and manufactured by Diodes Incorporated. This advanced sensor is tailored for cost-sensitive and space-constrained applications where efficient and reliable magnetic sensing is required. It is commonly utilized in a variety of industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 3V to 28V, accommodating various application needs and ensuring compatibility with a wide array of circuit designs.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, the AH285-PL-B is suitable for harsh environments, ensuring consistent performance under extreme conditions.
  • Output Type: The latch features an open-drain output, providing flexibility in connecting the device to a microcontroller or other logic circuitry.
  • Sensitivity: High magnetic sensitivity allows for the detection of weak magnetic fields, making it ideal for precise and accurate sensing applications.
  • Package: It comes in a compact SOT-23 package, which is perfect for applications where space is at a premium.

Applications

The versatility of the AH285-PL-B enables its use across various applications:

  • Speed and position sensing in motors and encoders
  • Proximity detection in consumer electronics
  • Flow meters in industrial systems
  • Contactless switches in smart home devices
  • Current sensing in power management solutions

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH285-PL-B is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and automotive-grade components. Customers can trust the AH285-PL-B for their critical applications where performance and durability are paramount.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4825 $59.3000
95+ $1.2164 $115.5580
150+ $1.1785 $176.7750
205+ $1.1404 $233.7820
265+ $1.1023 $292.1095
355+ $0.9884 $350.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess