EN
  • EN
  • DE

AH284-WL-7

Part No AH284-WL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 3.8 V to 20 V
Voltage - Load 3.8 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 097449-AH284-WL-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH284-WL-7 CAD Model

Description

Product Overview: AH284-WL-7 from Diodes Incorporated

The AH284-WL-7 is a high-performance, precision hall-effect latch IC designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This product is particularly well-suited for speed detection, position sensing, and proximity switching applications across a diverse range of industries, including automotive, consumer electronics, and industrial automation.

Encased in a compact SOT-553 package, the AH284-WL-7 offers an optimal solution for space-constrained designs. It incorporates advanced chopper-stabilized technology to enhance the stability of magnetic switching points and eliminate the offset inherent in single-element devices. This results in a more reliable and consistent performance, even in environments with fluctuating temperatures and varying magnetic disturbances.

The AH284-WL-7 operates over a wide voltage range from 2.5V to 20V, making it versatile for various applications. It is designed to respond to both north and south poles, providing a digital output upon detecting a magnetic field of sufficient strength. The output will stay in the latched state until the opposite magnetic pole is presented, making it ideal for creating accurate position and rotation sensing mechanisms.

Key features of the AH284-WL-7 include:

  • High sensitivity and high stability of the magnetic switching points
  • Low supply current, contributing to energy-efficient designs
  • Robust operating temperature range from -40°C to +85°C, suitable for harsh environments
  • Output polarity inversion feature, which allows designers to choose the polarity of the output in relation to the magnetic field
  • Open-drain pre-driver output, which can easily interface with other electronic components

With its solid performance and compact form factor, the AH284-WL-7 from Diodes Incorporated is an excellent choice for designers looking to implement a reliable hall-effect sensing solution in their next project. Whether it's for detecting the position of a gear in an automotive transmission, or for sensing the opening and closing of a lid in consumer electronics, this product delivers precision and durability.

You May Also Be Interested in

Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
Lowest to $1.6232
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess