EN
  • EN
  • DE

AH284-PL-B

Part No AH284-PL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF 4SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 3.8 V to 20 V
Voltage - Load 3.8 V to 20 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP
Win Source Part Number 1016338-AH284-PL-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH284-PL-B CAD Model

Description

The AH284-PL-B, from Diodes Incorporated, is a high-performance, precision Hall Effect latch designed for a wide range of applications requiring accurate position detection and switching. This device is particularly suitable for industrial and consumer applications where reliability and durability are of paramount importance.

Key Features

  • High Sensitivity: The AH284-PL-B is engineered to detect magnetic fields with high accuracy, ensuring precise operation in various conditions.
  • Wide Operating Voltage Range: This device operates over a supply voltage range of 3.5V to 20V, providing flexibility for different power environments.
  • Low Power Consumption: With its energy-efficient design, the AH284-PL-B is suitable for battery-powered systems, helping to extend the life of the device.
  • Temperature Stability: The Hall Effect latch operates effectively across a broad temperature range, maintaining consistent performance from -40°C to 85°C.
  • Robust Output: The open-drain output can directly drive a DC motor or other inductive loads, providing a high level of integration.

Applications

The versatility of the AH284-PL-B allows it to be used in a variety of applications, including but not limited to:

  • Brushless DC motor commutation
  • Position and speed sensing
  • Rotary encoders
  • Flow meters
  • Contactless switches

Product Quality and Support

Diodes Incorporated is known for its commitment to quality, and the AH284-PL-B is no exception. It is built to meet high industry standards, ensuring a reliable and long-lasting solution for your sensing needs. Additionally, Diodes Incorporated provides comprehensive technical support and documentation, making integration and application of the AH284-PL-B straightforward for engineers and product designers.

With its combination of performance, reliability, and versatility, the AH284-PL-B is an excellent choice for designers looking to incorporate a high-quality Hall Effect latch into their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5250 $61.0000
95+ $1.2513 $118.8735
145+ $1.2122 $175.7690
200+ $1.1732 $234.6400
255+ $1.1340 $289.1700
345+ $1.0166 $350.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess