The AH1894-FA-7 is a high-performance, ultra-sensitive micropower omnipolar Hall-effect switch IC, expertly designed and manufactured by Diodes Incorporated. This compact and versatile sensor is an ideal solution for a wide range of applications, including but not limited to, portable and battery-powered consumer products, home appliances, industrial equipment, and automotive systems.
Key Features
- High Sensitivity: The AH1894-FA-7 is engineered to detect magnetic fields with exceptional accuracy, ensuring reliable performance even in applications where only weak magnetic fields are present.
- Low Power Consumption: With a design focused on energy efficiency, this Hall-effect switch operates on a low supply current, making it perfect for use in power-sensitive devices.
- Omnipolar Operation: The device can detect both north and south poles, allowing for a flexible and simplified magnet selection and system design.
- Chopper-Stabilized Design: This feature ensures temperature stability and eliminates the offset inherent in single-element devices, enhancing the switch's reliability over its entire operating range.
Specifications
- Supply Voltage Range: 1.6V to 3.6V
- Supply Current: 4.3μA (typical) at VDD = 1.8V
- Operating Temperature Range: -40°C to +85°C
- Output Type: Open Drain
- Packaging: Ultra-small leadless DFN2020-6 (Type E) package
Applications
The AH1894-FA-7 is versatile enough to be used in a multitude of applications. Its high sensitivity and low power consumption make it ideal for battery-powered wireless sensors, while its omnipolar operation suits applications such as open/close detection in smart home devices, position sensing in office equipment, and flow metering in industrial systems. Its robust design also makes it suitable for the harsh environments found in automotive applications.
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AH1894-FA-7 is no exception and is built to meet stringent quality standards, ensuring long-term reliability and performance. Customers can trust in the consistency and excellence of this product for their sensing needs.