EN
  • EN
  • DE

AH1822-FT4G-7

Part No AH1822-FT4G-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5.5mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN2015 (2.01x1.51)
Win Source Part Number 198954-AH1822-FT4G-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1822-FT4G-7 CAD Model

Description

The AH1822-FT4G-7 is a state-of-the-art Hall Effect sensor IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is specifically engineered to meet the demanding needs of both consumer and industrial applications, offering a blend of precision, reliability, and versatility.

Key Features

  • High Sensitivity: The AH1822-FT4G-7 is equipped with a high-sensitivity Hall Effect sensor that can detect magnetic fields with exceptional accuracy, making it ideal for applications that require precise position or speed sensing.
  • Omni-polar Detection: This device can detect both North and South poles, eliminating the need for magnet polarity identification and simplifying system design and assembly.
  • Low Power Consumption: Designed for energy efficiency, the AH1822-FT4G-7 operates with a low supply current, making it suitable for battery-powered and portable devices.
  • Robust Output: The sensor provides a stable digital output that is not easily disrupted by external electromagnetic noise, ensuring reliable performance in a variety of environments.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2.5V to 5.5V, accommodating diverse application requirements.
  • Chopper-Stabilized Design: The chopper-stabilized architecture of the AH1822-FT4G-7 enhances stability over temperature and eliminates the need for external capacitors, reducing the overall component count.

Applications

The AH1822-FT4G-7 is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Domestic appliances
  • Industrial equipment
  • Automotive systems
  • Position and speed sensing

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The AH1822-FT4G-7 is produced in compliance with stringent industry standards, ensuring reliability and performance. It is available in a small footprint package, making it easy to integrate into various designs without compromising on space.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413,300 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess