Product Overview: 74LVCE1G04FZ4-7 from Diodes Incorporated
The 74LVCE1G04FZ4-7 is a high-performance, single-gate CMOS logic inverter produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to operate over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its low power consumption and high speed make it an excellent choice for a variety of applications that require logic level conversion or inversion.
Key Features
- Logic Type: CMOS Inverter
- Operating Voltage Range: 1.65V to 5.5V
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- High Speed: Fast propagation delay to support high-speed data processing.
- Package: Comes in a small footprint, surface-mountable 6-pin DFN package.
- Operating Temperature: -40°C to +125°C, suitable for industrial applications.
Applications
The versatility of the 74LVCE1G04FZ4-7 makes it well-suited for use in a wide array of electronic circuits. It can be implemented in:
- Logic level conversion circuits
- Signal inversion applications
- Oscillator circuits
- Waveform shaping
- Portable and battery-powered devices
- Microcontroller input signal conditioning
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The 74LVCE1G04FZ4-7 is built to meet or exceed industry standards for performance and reliability. It is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances. Additionally, it is characterized for operation from -40°C to +125°C, providing a reliable solution for industrial-grade applications where temperature extremes are a concern.
Conclusion
With its robust design, low power consumption, and broad voltage compatibility, the 74LVCE1G04FZ4-7 from Diodes Incorporated is an excellent choice for designers who require a reliable and efficient single-gate inverter. Whether for simple signal inversion or more complex logic level translation, this component delivers consistent performance in a compact, surface-mountable package.