Product Overview: 74LVC1G10DW-7 from Diodes Incorporated
The 74LVC1G10DW-7 is a high-performance, single 3-input NAND gate integrated circuit from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact and efficient IC is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for use in a wide variety of applications, including portable devices, computing, and logic interface circuits.
Constructed with advanced silicon-gate CMOS technology, the 74LVC1G10DW-7 offers robust noise immunity and low power consumption, which is critical for battery-operated devices. Its 5-pin SOT-353 (SC-70) package is designed for space-constrained applications, ensuring a small footprint on the printed circuit board (PCB) while maintaining high functionality.
Key Features and Benefits
- Low Voltage Operation: The device supports a wide operating voltage range from 1.65V to 5.5V, enabling use in various logic-level environments.
- High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC1G10DW-7 ensures swift logic operations, beneficial for high-speed computing tasks.
- Low Power Consumption: The low static and dynamic power consumption makes it ideal for power-sensitive applications.
- 5-Pin SOT-353 Package: The small form factor package allows for efficient use of PCB space without compromising on performance.
- Logic Level Translation: Its ability to operate at different voltage levels makes it suitable for interfacing between different logic circuits.
- High Output Drive Capability: The IC can drive up to 50mA at the output, allowing it to control LEDs or other low-power devices directly.
- Latch-Up Performance: It exceeds 100mA per JESD 78, Class II, ensuring stable operation under transient conditions.
- ESD Protection: The device includes protection against electrostatic discharge, enhancing its durability and reliability in sensitive applications.
The 74LVC1G10DW-7 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Its versatility and performance make it an excellent choice for designers looking for a logic solution that can meet the demands of modern electronic devices.
With its combination of low power consumption, high-speed operation, and compact packaging, the 74LVC1G10DW-7 is well-suited for a range of applications, from portable consumer electronics to complex industrial systems. Whether you're designing a new product or upgrading an existing one, this NAND gate IC from Diodes Incorporated is sure to enhance your circuit's performance.