EN
  • EN
  • DE

74LVC08AS14-13

Part No 74LVC08AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description AND Gate 4-Element 2-IN CMOS 14-Pin SO T/R / IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1009113-74LVC08AS14-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LVC08
Introduction Date January 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 74LVC08AS14-13 CAD Model

Description

Product Overview: 74LVC08AS14-13 from Diodes Incorporated

The 74LVC08AS14-13 is a high-performance, low-voltage CMOS device from Diodes Incorporated, renowned for its exceptional logic capabilities and power efficiency. This integrated circuit is part of the 74LVC family, which is designed to operate at a lower voltage range, making it ideal for battery-operated and power-sensitive applications.

This particular model, the 74LVC08AS14-13, is a quadruple 2-input AND gate, which means it contains four individual AND gates in a single package. Each gate performs the logical AND function, which is a fundamental building block in digital circuits. The output of each AND gate is high only when all its inputs are high, providing precise control and processing of binary signals.

Key Features

  • Operating Voltage: The device operates at a wide range of voltages from 1.65V to 5.5V, accommodating various logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay of only 3.8ns at a 3.3V supply voltage, the 74LVC08AS14-13 ensures swift signal processing, making it suitable for high-speed applications.
  • Low Power Consumption: The low power dissipation of this device is a significant advantage for power-sensitive designs, contributing to overall energy efficiency.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is operating at a lower voltage, providing design flexibility and protection against higher voltage levels.
  • Output Drive Capability: The device can drive up to 24mA at the output, allowing it to control LEDs or interface with other logic devices directly.

Applications

The 74LVC08AS14-13 is versatile and can be used in a wide array of electronic applications, including:

  • Computing systems
  • Communication devices
  • Consumer electronics
  • Embedded systems
  • Signal processing units

The 74LVC08AS14-13 is packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications. Its robust design and adherence to the JEDEC standard ensure reliability and industry compatibility. With its combination of high-speed operation, low power consumption, and wide voltage range, the 74LVC08AS14-13 from Diodes Incorporated is an excellent choice for designers looking to implement efficient logic functions in their electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1023 $57.7995
1,380+ $0.0840 $115.9200
2,130+ $0.0815 $173.5950
2,935+ $0.0788 $231.2780
3,795+ $0.0762 $289.1790
5,080+ $0.0683 $346.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess