Product Overview: 74LV04AS14-13 from Diodes Incorporated
The 74LV04AS14-13 is a high-performance, low-voltage CMOS device from Diodes Incorporated, renowned for its exceptional quality and reliability. This product belongs to the 74LV family, which is well-known for its low-power consumption and robust operation. The 74LV04AS14-13 offers six independent inverter gates, making it a versatile choice for a multitude of digital applications.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 2V to 5.5V
- Operating Temperature: -40°C to +125°C
- Output Current: High and low sink/source capability
- Package: Comes in a convenient 14-pin TSSOP package
- Technology: CMOS
- Logic Level: Low-voltage operation
- Propagation Delay Time: Fast switching speeds
The 74LV04AS14-13 is designed for use in applications requiring inverting functions. Its low-power consumption makes it an ideal choice for battery-operated devices. With a wide operating voltage range from 2V to 5.5V, this device provides flexible design options for various systems and ensures compatibility with both TTL and CMOS technologies.
One of the notable features of this hex inverter is its high sink and source capability, which allows for driving loads with considerable ease. The device can operate efficiently across a broad temperature range of -40°C to +125°C, which ensures stable performance in extreme conditions and makes it suitable for industrial-grade applications.
The 74LV04AS14-13 is packaged in a compact 14-pin TSSOP, minimizing space on the PCB and facilitating easier integration into space-constrained designs. The CMOS technology ensures low power dissipation, while the fast propagation delay times enable quick signal processing, making it an excellent choice for high-speed logic circuitry.
In summary, the 74LV04AS14-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to implement inverting functions in their digital circuits. Its low-voltage operation, robust temperature range, and high-speed performance make it an excellent choice for a wide array of electronic applications.