EN
  • EN
  • DE

74HCT126T14-13

Part No 74HCT126T14-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE 3-STATE BUFFERS OE HIGH | IC BUF NON-INVERT 5.5V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74HCT126
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131994-74HCT126T14-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT126T14-13 CAD Model

Description

Diodes Incorporated 74HCT126T14-13 Product Overview

The 74HCT126T14-13 is a high-performance, integrated circuit from Diodes Incorporated, designed to meet the needs of modern digital electronics. This quad buffer/line driver, with 3-state outputs, is part of the 74HCT family, which is compatible with TTL levels. The device is designed to increase the drive capability of 4 individual signal lines while maintaining a high level of signal integrity.

Key Features

  • High-Speed Performance: The 74HCT126T14-13 operates at a fast speed, ensuring quick signal propagation and minimal delays in digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume minimal power, making it suitable for energy-sensitive applications.
  • 3-State Outputs: The outputs of the device can be put into a high-impedance state, allowing for the connection of multiple outputs to a common bus without the risk of current flowing back into the device.
  • TTL Level Compatibility: This device is designed to interface seamlessly with TTL logic levels, allowing for easy integration into existing digital systems.
  • Multiple Package Options: The 74HCT126T14-13 is available in different package types to suit various application requirements and design preferences.

Applications

The versatility of the 74HCT126T14-13 makes it an excellent choice for a wide range of applications, including:

  • Signal buffering and driving in bus-oriented systems
  • Memory address drivers
  • Data transmission systems
  • Control systems
  • Logic signal driving

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The 74HCT126T14-13 is manufactured using the latest technology and undergoes rigorous testing to ensure it meets the highest standards. Customers can trust this device for critical and demanding applications where consistent performance is essential.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet of the 74HCT126T14-13, which provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Overall, the 74HCT126T14-13 from Diodes Incorporated is a robust and reliable component that provides a combination of high-speed operation, low power consumption, and the flexibility needed for a broad array of digital applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1281 $50.5995
955+ $0.1051 $100.3705
1,475+ $0.1018 $150.1550
2,035+ $0.0985 $200.4475
2,630+ $0.0952 $250.3760
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess