EN
  • EN
  • DE

74AUP2G126RA3-7

Part No 74AUP2G126RA3-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFDFN
Supplier Device Package X2-DFN1210-8
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800623-74AUP2G126RA3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G126RA3-7 CAD Model

Description

Product Overview: 74AUP2G126RA3-7 by Diodes Incorporated

The 74AUP2G126RA3-7 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by Diodes Incorporated. This advanced product is part of the 74AUP family, which is known for its ultra-low power consumption and operation under low voltage conditions, making it an ideal solution for mobile and battery-powered applications.

This integrated circuit is optimized for use in a variety of digital circuits where buffer or line driving capabilities are required. The 74AUP2G126RA3-7 ensures a high level of signal integrity while providing the necessary isolation to protect sensitive components from noise and interference.

Key Features:

  • Low Static Power Consumption: The 74AUP2G126RA3-7 boasts a very low static power consumption, with a typical ICC of only 0.9 µA, making it an energy-efficient choice for your designs.
  • Low Voltage Operation: This device can operate at a nominal voltage of 1.8V, with a range of 0.8V to 3.6V, providing flexibility for various low voltage applications.
  • High-Speed Performance: Despite its low power design, the 74AUP2G126RA3-7 offers high-speed performance with a tpd of only 3.5 ns at 3.3V, ensuring swift signal transmission.
  • 3-State Outputs: The dual non-inverting buffers come with 3-state outputs to enable connection to a bus or other high-impedance state applications, allowing for effective signal management.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, with inputs and outputs tolerating up to ±8 kV human body model (HBM) and ±500 V charged device model (CDM).

Applications:

The 74AUP2G126RA3-7 is suitable for a wide range of applications, including:

  • Mobile and portable devices
  • Computing peripherals
  • Data communication infrastructure
  • Consumer electronics
  • Signal buffering and driving in various digital systems

With its combination of low power consumption, high-speed operation, and robust protection features, the 74AUP2G126RA3-7 from Diodes Incorporated stands out as a reliable and efficient component for your next-generation electronic designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1346 $57.8780
1,050+ $0.1104 $115.9200
1,620+ $0.1071 $173.5020
2,230+ $0.1036 $231.0280
2,885+ $0.1002 $289.0770
3,865+ $0.0898 $347.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess