Product Overview: 74AHCT1G02QSE-7
The 74AHCT1G02QSE-7 is a high-speed Si-gate CMOS device that epitomizes the perfect blend of power efficiency and performance, designed and manufactured by Diodes Incorporated. This product is part of the 74AHCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at a lower power supply.
Key Features
- Logic Type: The device is a 2-input NOR gate, a fundamental component used in building digital logic circuits.
- Supply Voltage: It operates at a supply voltage range of 4.5V to 5.5V, making it ideal for interfacing with 5V logic systems.
- High-Speed: With a typical tpd (propagation delay time) of 8ns, it ensures swift signal processing, which is crucial for high-speed applications.
- Low Power Consumption: The IC features a low ICC (low power consumption) which is beneficial for power-sensitive designs.
- Output Capability: It can drive up to 8 LSTTL loads, providing ample current for downstream digital components.
- Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, suitable for industrial applications.
- Package: It comes in a space-saving SOT353 package, which is ideal for compact PCB layouts.
Applications
The 74AHCT1G02QSE-7 is versatile and can be used in a variety of digital circuits. Its applications include:
- Logic function implementation
- Signal gating
- Function generators
- Power management systems
- Embedded systems
Quality and Reliability
Diodes Incorporated ensures that the 74AHCT1G02QSE-7 meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes to guarantee performance in the most demanding conditions. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable NOR gate logic solution.
Ordering Information
The product is available with the orderable part number 74AHCT1G02QSE-7. For detailed information on purchasing and pricing, please contact Diodes Incorporated or an authorized distributor. Ensure to verify the product specifications and packaging options to suit your design requirements.