Product Overview: 74AHC1G14SE-7 from Diodes Incorporated
The 74AHC1G14SE-7 is a high-speed CMOS device from Diodes Incorporated, designed to meet the requirements of modern electronic systems. As a single Schmitt-trigger inverter, this integrated circuit (IC) is engineered to provide a robust buffering solution with noise immunity and output stability, making it an ideal choice for a wide range of applications, including signal conditioning, logic level translation, and pulse shaping.
Key Features
- Logic Type: Inverter with Schmitt trigger input
- Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated devices.
- High Noise Immunity: Schmitt trigger action at the input provides enhanced stability and noise immunity.
- Output Drive Capability: Capable of driving up to 8mA at 5V, allowing for direct drive of small loads.
- Low Power Consumption: Designed for efficiency, it ensures minimal power drain in your circuits.
- Package: Available in a space-saving SOT-353 package, which is suitable for high-density mounting and saves valuable board space.
Applications
The 74AHC1G14SE-7 is versatile and can be used in various applications, including:
- Waveform shaping
- Glitch removal on digital lines
- Logic level translation for mixed-voltage systems
- Oscillator circuits
- Signal processing
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the 74AHC1G14SE-7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.
Ordering Information
To purchase or request samples of the 74AHC1G14SE-7, contact Diodes Incorporated or an authorized distributor. With its advanced features and dependable performance, the 74AHC1G14SE-7 is a smart choice for designers looking to enhance their electronic systems.