EN
  • EN
  • DE

74AHC14S14-13

Part No 74AHC14S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 6CH 14SO / HEX INVERTERS WITH SCHMITT TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 40μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803995-74AHC14S14-13
Ultra Librarian 3D Model Ultra Librarian 74AHC14S14-13 CAD Model

Description

Product Overview: 74AHC14S14-13 from Diodes Incorporated

The 74AHC14S14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its exceptional performance and reliability in a wide range of applications. This integrated circuit is a hex inverter featuring Schmitt-trigger inputs, designed to provide a perfect solution for wave shaping and noise filtering in digital circuits, as well as in applications requiring a high degree of signal integrity.

Key Features

  • Logic Type: The device is a hex inverter, which means it contains six independent inverter gates in a single package.
  • Schmitt Trigger Inputs: These inputs provide hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making the device ideal for interfacing with slow or noisy signals.
  • High-Speed Performance: The 74AHC14S14-13 operates at a high speed, with a typical propagation delay of only 8ns, ensuring swift response times in critical applications.
  • Operating Voltage Range: It supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in various system designs and compatibility with TTL levels.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • ESD Protection: High electrostatic discharge (ESD) protection levels are built-in, ensuring the device's robustness and longevity in harsh environments.

Applications

The 74AHC14S14-13 is versatile and can be used in a multitude of applications, including:

  • Wave and pulse shapers
  • High-noise-environment systems
  • Astable multivibrators
  • Logic circuits requiring noise filtering
  • Signal conditioning
  • Glitch removal

Package and Quality

This device is packaged in a 14-pin SOIC format, which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Diodes Incorporated ensures high-quality standards, with each component undergoing rigorous testing to meet industry specifications and customer expectations.

With its robust design and versatile features, the 74AHC14S14-13 from Diodes Incorporated stands out as a reliable choice for designers looking to incorporate a high-performance hex inverter with Schmitt-trigger inputs into their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0910 $115.5700
1,965+ $0.0882 $173.3130
2,710+ $0.0854 $231.4340
3,505+ $0.0825 $289.1625
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,434 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess