Diodes Incorporated 74AHC00T14-13: High-Speed CMOS Logic Quad 2-Input NAND Gate
The 74AHC00T14-13 is a high-performance, CMOS logic quad 2-input NAND gate integrated circuit, designed and manufactured by Diodes Incorporated. This device belongs to the 74AHC family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is a versatile component commonly used in a wide variety of digital applications, from basic logic operations to complex computing systems.
The 74AHC00T14-13 features four independent NAND gates, each with two inputs, making it a fundamental building block for digital circuits. The NAND gate is a universal logic gate that can be used to construct any other logic gate or logic function, making this IC extremely useful for designers and engineers.
Key specifications of the 74AHC00T14-13 include:
- Supply Voltage Range: 2.0V to 5.5V
- High-Speed Operation: tpd = 8ns (Max) at VCC = 5V
- Low Power Consumption: ICC = 2µA (Max) at TA = 25°C
- Operating Temperature Range: -40°C to +125°C
- Output Current: ±8mA at VCC = 4.5V
- 14-Pin TSSOP Package for Compact Footprint
The IC is designed to operate with a wide range of supply voltages, from 2.0V to 5.5V, which allows for use in various systems without the need for level shifting. Its high-speed performance is evident with a typical propagation delay of only 8ns when operating at 5V, making it suitable for high-frequency applications.
Moreover, the 74AHC00T14-13 boasts low power consumption, drawing a maximum quiescent current of just 2µA at room temperature, which is ideal for battery-operated devices and power-sensitive applications. Its ability to source or sink up to 8mA of output current at 4.5V ensures compatibility with multiple peripherals and other logic families.
Encased in a 14-pin TSSOP package, the 74AHC00T14-13 is designed for space-saving on PCBs, making it an excellent choice for compact electronic designs. The extended operating temperature range from -40°C to +125°C ensures reliability and performance under extreme conditions, which is critical for industrial and automotive applications.
In summary, the Diodes Incorporated 74AHC00T14-13 is a highly reliable, efficient, and versatile component suitable for a multitude of digital logic applications where speed, power efficiency, and a small form factor are of paramount importance.