EN
  • EN
  • DE

2W10G

Part No 2W10G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 1KV 2A WOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 2A
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Circular, WOG
Supplier Device Package WOG
Family Part Number 2W10
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1127920-2W10G
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian 2W10G CAD Model

Description

The 2W10G is a robust single-phase bridge rectifier from Diodes Incorporated, renowned for its high efficiency and reliability. This electronic component is designed to convert an alternating current (AC) input into a direct current (DC) output, making it a fundamental part of power supply units for a wide range of electronic devices and applications.

Key Features

  • High Current Capability: The 2W10G is capable of handling a high forward current of 2A, making it suitable for moderate power demands.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 1000V, this component can withstand high voltage spikes without damage.
  • Low Forward Voltage Drop: The low forward voltage drop ensures higher efficiency and reduces thermal stress on the device, contributing to a longer operational lifespan.
  • Surge Overload Rating: It offers excellent surge overload protection, safeguarding the rectifier and connected components from unexpected power surges.
  • Case: Encased in a robust, molded plastic material, the 2W10G is designed to offer physical protection and enhance thermal conductivity.
  • Mounting: This component is through-hole mounted, making it easy to install and replace on printed circuit boards (PCBs).

Applications

The 2W10G bridge rectifier is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronic appliances
  • LED lighting systems
  • Battery charging circuits
  • Office machines and automation systems
  • Telecommunication equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The 2W10G bridge rectifier is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With its excellent thermal and electrical performance, the 2W10G is a reliable choice for engineers and designers looking for a dependable rectification solution.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,029 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess