EN
  • EN
  • DE
  • IT

1N5402-T

Part No 1N5402-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 200 V 3A Through Hole DO-201AD
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AD, Axial
Case / Package DO-201AD
Family Name 1N5402
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N5402DICT, 1N5402DITR, 1N5402TR-ND, 1N5402CT-ND, 1N5402T, 1N5402CT, 1N5402TR
Quantity per package 1200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905718-1N5402-T
Ultra Librarian 3D Model Ultra Librarian 1N5402-T CAD Model

Description

Product Overview: 1N5402-T Diode from Diodes Incorporated

The 1N5402-T is a robust rectifier diode from the reputable manufacturer Diodes Incorporated, designed to cater to a wide array of electronic applications. This high-performance diode is well-suited for use in power supplies, inverters, converters, and as a freewheeling diode in various electronic circuits. The 1N5402-T stands out for its reliability and efficiency, making it a preferred choice for engineers and technicians in the electronics industry.

Key Features

  • High Current Capability: The 1N5402-T diode is capable of handling a high forward current of 3A (Ampere), which makes it suitable for applications with significant power requirements.
  • High Voltage Rating: With a peak repetitive reverse voltage (Vrrm) of 200V, this diode can withstand high voltage environments and is ideal for use in circuits that experience voltage spikes.
  • Low Forward Voltage Drop: The diode has a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Robust Design: Packaged in a DO-201AD casing, the 1N5402-T is designed for through-hole mounting, which ensures a sturdy and reliable connection to the circuit board.

Applications

  • Switching power supply
  • Power converters
  • Automotive environments
  • Freewheeling diodes for motor applications
  • Reverse voltage protection

The 1N5402-T diode is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the stringent demands of modern electronic devices. Its ability to handle high current and voltage levels, combined with a low forward voltage drop, makes it an essential component for power management tasks. Whether you're designing a new power supply unit or seeking to improve the efficiency of an existing system, the 1N5402-T offers reliability and performance that you can count on.

With its through-hole mounting design, the 1N5402-T ensures easy integration into various circuit boards, contributing to simplified assembly processes and robust end products. For professionals looking for a dependable rectifier diode that can deliver consistent performance under challenging conditions, the 1N5402-T from Diodes Incorporated is an excellent choice.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess