EN
  • EN
  • DE

1N4448W-7

Part No 1N4448W-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description FAST SWITCHING SURFACE MOUNT DIODE | DIODE GEN PURP 75V 250MA SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 75V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 2.5μA at 75V
Capacitance at Vr, F 4pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N4448W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121752-1N4448W-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4448W-7 CAD Model

Description

Product Overview: 1N4448W-7 from Diodes Incorporated

The 1N4448W-7 is a high-speed switching diode engineered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This discrete diode is specifically designed to offer superior switching performance and high reliability in a compact form factor, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Small Package: The 1N4448W-7 comes in a SOD-123 package, which is known for its small footprint. This surface-mount package allows for high-density mounting and is suitable for automated assembly processes.
  • High-Speed Switching: With its fast reverse recovery time, the diode is capable of operating at very high frequencies, making it perfect for high-speed switching applications.
  • Low Forward Voltage Drop: The diode exhibits a low forward voltage drop, which helps in reducing power loss and improving efficiency in circuits.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the 1N4448W-7 meets stringent reliability standards, providing consistent performance over its lifespan.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, which makes it environmentally friendly and suitable for use in green electronics.

Applications

The versatility of the 1N4448W-7 allows it to be used in a variety of applications, including:

  • High-speed switching circuits
  • Logic circuits
  • Power management systems
  • Rectification applications
  • Signal processing
  • Consumer and portable electronics

Technical Specifications

The 1N4448W-7 has an impressive set of technical specifications:

  • Reverse Voltage: 100V
  • Forward Current: 150mA
  • Power Dissipation: 500mW
  • Operating Temperature Range: -65°C to +150°C

In conclusion, the 1N4448W-7 from Diodes Incorporated is a high-performance, reliable, and versatile diode that meets the needs of modern electronic devices requiring efficient and high-speed switching capabilities. Its compact design and compliance with environmental standards make it a sustainable choice for future-forward electronic designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,870+ $0.0266 $289.1420
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess