EN
  • EN
  • DE

1N4448HWSQ-7-F

Part No 1N4448HWSQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SWITCHING DIODE SOD323 T&R 3K / Diode Standard 80 V 250mA Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 80 V
Capacitance @ Vr, F 3.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-1N4448HWSQ-7-FTR
Standard Package 3,000
Win Source Part Number 1186158-1N4448HWSQ-7-F
Ultra Librarian 3D Model Ultra Librarian 1N4448HWSQ-7-F CAD Model

Description

Product Overview: 1N4448HWSQ-7-F from Diodes Incorporated

The 1N4448HWSQ-7-F, manufactured by Diodes Incorporated, is a high-speed switching diode that has been engineered with precision to cater to a wide range of electronic applications. This compact diode is an essential component for designers who require a reliable and efficient solution for fast switching operations within their circuits.

Key Features

  • High Switching Speed: The 1N4448HWSQ-7-F boasts an extremely fast reverse recovery time, making it ideal for high-speed switching applications.
  • Low Forward Voltage Drop: This diode ensures a low forward voltage drop, contributing to improved energy efficiency in the electronic circuits it is used in.
  • Surface-Mount Package: The diode comes in a compact SOD-323 package, which is suitable for surface-mount technology (SMT), allowing for high-density PCB designs.
  • Robust Performance: With its capability to handle continuous reverse voltage of 75 volts and a forward current of 150 mA, it is designed for robust performance in a variety of conditions.
  • Lead-Free and RoHS Compliant: The 1N4448HWSQ-7-F is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatile nature of the 1N4448HWSQ-7-F allows it to be used in a multitude of applications, including but not limited to:

  • High-frequency inverters
  • Switching power supplies
  • Signal mixing and detection
  • High-speed logic circuits
  • Industrial robotics
  • Automotive systems

Diodes Incorporated's 1N4448HWSQ-7-F is a testament to the company's commitment to providing high-quality, reliable components that meet the stringent demands of modern electronic devices. With its high-speed switching capabilities and energy-efficient design, this diode is a valuable asset to any electronic component inventory, delivering performance that engineers can trust.

Additional Information

To obtain more details about the 1N4448HWSQ-7-F, including product datasheets, technical specifications, and ordering information, please visit the official website of Diodes Incorporated or contact their customer service team for personalized support.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0481 $50.0240
2,535+ $0.0395 $100.1325
3,920+ $0.0383 $150.1360
5,410+ $0.0370 $200.1700
6,985+ $0.0358 $250.0630
9,350+ $0.0321 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess