EN
  • EN
  • DE

1.5KE62A-T

Part No 1.5KE62A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 53V 85V DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 53V
Voltage - Breakdown (Minimum) 58.9V
Voltage - Clamping (Maximum) at Ipp 85V
Current - Peak Pulse (10/1000μs) 17.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Family Part Number 1.5KE62
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1120824-1.5KE62A-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automation & Process Control, Medical, Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE62A-T CAD Model

Description

Product Overview: 1.5KE62A-T from Diodes Incorporated

The 1.5KE62A-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, renowned for its high-quality semiconductor products. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and other transient voltage spikes that can be detrimental to the reliable functioning of electronic components.

Key Features

  • Transient Protection: The device offers a standoff voltage of 53V, with a minimum breakdown voltage of 58.9V, ensuring that it can effectively clamp transient voltages and prevent damage to the circuit.
  • High Surge Capability: With its peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, the 1.5KE62A-T is capable of handling significant surge events without failure.
  • Uni-directional Protection: This TVS diode provides uni-directional protection, making it suitable for DC applications where the protection is required in one direction only.
  • Low Incremental Surge Resistance: It features an excellent clamping capability with a low incremental surge resistance, which helps to minimize the voltage overshoot during a transient event.
  • RoHS Compliant: The 1.5KE62A-T complies with the RoHS directive, which means it is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The 1.5KE62A-T is ideal for a variety of applications where transient voltage protection is critical. It is commonly used in:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply units

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the 1.5KE62A-T is no exception. It is manufactured to meet stringent standards, ensuring that it performs consistently across a wide range of temperatures and operating conditions. With its robust design and high surge capability, the 1.5KE62A-T is an excellent choice for protecting your electronic circuits from the perils of unexpected voltage transients.

For more information or to discuss bulk purchasing options, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess