EN
  • EN
  • DE

1.5KE220A-T

Part No 1.5KE220A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 185VWM 328VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 185V
Voltage - Breakdown (Min) 209V
Voltage - Clamping (Max) @ Ipp 328V
Current - Peak Pulse (10/1000µs) 4.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE220
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853479-1.5KE220A-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE220A-T CAD Model

Description

The 1.5KE220A-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of devices across various applications.

Key Features

  • Transient Protection: The 1.5KE220A-T offers excellent clamping capability, with a peak pulse power dissipation of 1500W at 10/1000µs waveform, which is crucial for safeguarding against transient voltage spikes.
  • Stand-Off Voltage: It has a stand-off voltage of 185V, making it suitable for a range of electronic circuits that require protection at this voltage level.
  • Breakdown Voltage: The breakdown voltage ranges from 209.0V to 231.0V, providing a margin of safety above the stand-off voltage to prevent premature clamping.
  • Reverse Leakage: With a low leakage current, the device ensures minimal power loss when in standby mode, contributing to the energy efficiency of the overall system.
  • Unidirectional Protection: As a unidirectional TVS diode, the 1.5KE220A-T is optimized for protecting circuits from voltage transients in one polarity, making it ideal for DC power supply applications.

Applications

The 1.5KE220A-T is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to quality, and the 1.5KE220A-T is no exception. It is manufactured in certified facilities with stringent quality control measures in place. This component is recognized by UL under Component Recognition Program, and it complies with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Ordering Information

The 1.5KE220A-T is available in a DO-201 package and is sold in tape and reel format for easy assembly during mass production. For detailed ordering and pricing information, customers should contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess