EN
  • EN
  • DE

1.5KE150CA-T

Part No 1.5KE150CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 128VWM 207VC DO201 / 207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 128V
Voltage - Breakdown (Min) 143V
Voltage - Clamping (Max) @ Ipp 207V
Current - Peak Pulse (10/1000µs) 7.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE150
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853473-1.5KE150CA-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE150CA-T CAD Model

Description

Diodes Incorporated 1.5KE150CA-T TVS Diode

The 1.5KE150CA-T from Diodes Incorporated is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is part of the 1.5KE series, which is known for its reliability and efficiency in circuit protection.

Key Features

  • Transient Protection: The 1.5KE150CA-T is capable of clamping and dissipating high transient overvoltages, ensuring the safety of your electronic components.
  • Bi-directional Device: As a bi-directional TVS diode, it can protect circuits from surges in both directions, making it versatile for various applications.
  • High Power Capability: With a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, this diode can handle significant power surges without damage.
  • Large Operating Voltage Range: The standoff voltage for this component is 150V, with a minimum breakdown voltage of 167V, making it suitable for a wide range of operating conditions.
  • RoHS Compliant: The 1.5KE150CA-T is compliant with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The 1.5KE150CA-T is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Consumer electronics
  • Automotive systems

Reliable and Durable

Constructed with glass passivated junctions, the 1.5KE150CA-T offers enhanced reliability and a long operational lifespan. Its rugged design ensures that it can withstand the rigors of industrial and commercial use, providing consistent protection over time.

Easy Integration

With its industry-standard DO-201 package, the 1.5KE150CA-T is easy to integrate into existing circuit designs. Its axial leads are suitable for through-hole mounting, which simplifies the assembly process and allows for quick replacement or upgrades when necessary.

Whether you're designing a new system or retrofitting an existing one, the Diodes Incorporated 1.5KE150CA-T is an excellent choice for safeguarding your electronic investments against voltage transients.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess