EN
  • EN
  • DE

XBP24CZ7WIT-004

Part No XBP24CZ7WIT-004
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 WIRE ANT TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XBee-Pro® ZigBee®
Package Tray
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 18dBm
Sensitivity -101dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Wire Antenna
Utilized IC / Part EM357
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 31mA ~ 45mA
Current - Transmitting 120mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1351349-XBP24CZ7WIT-004
Ultra Librarian 3D Model Ultra Librarian XBP24CZ7WIT-004 CAD Model

Description

The XBP24CZ7WIT-004 is a RF Transceiver Module from the XBee-Pro® ZigBee® series.

  • Frequency: 2.4GHz
  • Data Rate: 1Mbps
  • Protocol: Zigbee®
  • Modulation: DSSS
  • Serial Interfaces: SPI, UART
  • Voltage Supply: 2.7V to 3.6V
  • Antenna: Integrated, Wire
  • Power Output: 18dBm
  • Sensitivity: -101dBm
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess