EN
  • EN
  • DE

XBP24CZ7UIT-004

Part No XBP24CZ7UIT-004
Manufacturer Digi International
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD 802.15.4U.FL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Digi
Series XBee-Pro? ZigBee?
Packaging Tray
Part Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee?
Modulation DSSS
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 18dBm
Sensitivity -101dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EM357
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 31mA ~ 45mA
Current - Transmitting 120mA
Mounting Type Through Hole
Operating Temperature -40°C ~ 85°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian XBP24CZ7UIT-004 CAD Model

You May Also Be Interested in

Knowles Dielectric Labs
RF POWER DVDR 24GHZ-32GHZ MODULE
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 500 - 6000 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 2000-10000 MHZ
Need more? Email Us
Mini-Circuits
CORE&WIRE MAGIC TEE, 50-200 MHZ
Need more? Email Us
Knowles Dielectric Labs
RESISTIVE 2 WAY POWER DIVIDER
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 10 - 2000 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, DC - 10000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS MMIC PS, 1600 - 3300 MHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.3637 $136.3637
2+ $131.8182 $263.6364
3+ $118.1818 $354.5454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess