EN
  • EN
  • DE

OPT-155A2H1

Part No OPT-155A2H1
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 264115-OPT-155A2H1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPT-155A2H1 CAD Model

Description

The Delta Electronics OPT-155A2H1 is an optical transceiver module designed for high-speed data transmission in telecommunications and data networking applications. As a key component in optical communication systems, this transceiver enables reliable and efficient transfer of data over fiber optic cables.

Applications

  • Telecommunications infrastructure: Used in central offices and data centers to facilitate high-bandwidth communication.
  • Data networking: Deployed in enterprise networks and storage area networks (SANs) for rapid data transfer.
  • Fiber optic links: Provides connectivity for various fiber optic links, supporting different protocols and standards.
  • Optical transport networks (OTN): Integrated into OTN equipment for long-haul data transmission.

Features

  • High data rate: Supports data rates up to 155 Mbps, ensuring rapid and efficient data transfer.
  • Compact form factor: Designed for easy integration into various networking equipment.
  • Low power consumption: Minimizes energy usage, contributing to cost savings and environmental sustainability.
  • Extended operating temperature range: Operates reliably in a wide range of environmental conditions.
  • Digital diagnostic monitoring (DDM): Provides real-time monitoring of transceiver performance, including optical power, temperature, and voltage.

Benefits

  • Enhanced network performance: Facilitates high-speed data transmission, improving overall network performance and responsiveness.
  • Improved reliability: Ensures stable and consistent data transfer, minimizing downtime and disruptions.
  • Reduced operating costs: Low power consumption and extended operating temperature range contribute to cost savings.
  • Simplified maintenance: Digital diagnostic monitoring enables proactive maintenance and troubleshooting.
  • Flexible deployment: Compatible with a wide range of networking equipment and applications.

Additional Details

The Delta Electronics OPT-155A2H1 optical transceiver module typically utilizes a laser diode for transmitting optical signals and a photodiode for receiving them. It is engineered to meet stringent industry standards for performance and reliability. The transceiver supports various optical fiber types, including single-mode and multi-mode fiber, offering flexibility in deployment. The DDM functionality allows network administrators to monitor critical parameters, enabling proactive identification and resolution of potential issues. Its compact design ensures it can be easily integrated into existing networking infrastructure, making it a versatile solution for a wide range of applications. The module is also designed to be hot-pluggable, allowing for easy replacement and upgrades without interrupting network operations.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess