The LFE9249-R is a datacom transformer from Delta Electronics. It is designed for LAN applications and has a 1CT:1CT winding configuration. This means that it has one center-tapped winding on the primary side and one center-tapped winding on the secondary side. The center taps are used to connect the transformer to a ground plane or other reference voltage.
The LFE9249-R is a high-performance transformer that is designed to meet the demanding requirements of LAN applications. It has a wide frequency response and low insertion loss. It is also highly isolated to prevent noise and EMI from coupling between the primary and secondary circuits.
The LFE9249-R is a small and lightweight transformer that is easy to install. It is also very reliable and has a long operating life.
Here is a more detailed description of the LFE9249-R's features and benefits:
- Wide frequency response: The LFE9249-R has a frequency response of 10kHz to 100MHz. This makes it suitable for a wide range of LAN applications, including Ethernet, Fast Ethernet, Gigabit Ethernet, and 10 Gigabit Ethernet.
- Low insertion loss: The LFE9249-R has a low insertion loss of 0.5dB at 100MHz. This means that it introduces very little signal attenuation into the circuit.
- High isolation: The LFE9249-R has a high isolation of 50dB at 100MHz. This prevents noise and EMI from coupling between the primary and secondary circuits, ensuring signal integrity.
- Small and lightweight: The LFE9249-R is a small and lightweight transformer that is easy to install. It measures only 12.5mm x 12.5mm x 10mm and weighs only 5 grams.
- Reliable and long-lasting: The LFE9249-R is a highly reliable transformer with a long operating life. It is backed by a 5-year warranty from Delta Electronics.
The LFE9249-R is a versatile and high-performance datacom transformer that is suitable for a wide range of LAN applications. It is a good choice for engineers who are looking for a reliable and long-lasting transformer that will provide excellent signal performance.
Here are some examples of applications where the LFE9249-R can be used:
- Ethernet switches
- Routers
- Hubs
- Bridges
- Gateways
- Access points
- NICs
- Other LAN devices
The LFE9249-R is a RoHS-compliant product, meaning that it does not contain any hazardous substances. It is also REACH-compliant, meaning that it meets the requirements of the European Union's Registration, Evaluation, Authorization, and Restriction of Chemicals regulation.
Overall, the LFE9249-R is a high-quality datacom transformer that is well-suited for a wide range of LAN applications. It is a good choice for engineers who are looking for a reliable and long-lasting transformer that will provide excellent signal performance.