EN
  • EN
  • DE

FC-5432-10A-C2-C

Part No FC-5432-10A-C2-C
Manufacturer Delta Electronics
Catalog Fuses
Description SMD FUSE RATED CURRENT 10A/35VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 13 Weeks
Features AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount Nonstandard SMD
Manufacturer Delta Electronics
Series FC
Package Reel - TR
Operating Temperature Range -10°C ~ 65°C
Mounting Surface Mount
Package Nonstandard SMD
Family Name FC-5432
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number 2037-FC-5432-10A-C2-CDKR, 2037-FC-5432-10A-C2-CCT, 2037-FC-5432-10A-C2-CTR, FC-5432-10A-C2-C-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871538-FC-5432-10A-C2-C
Ultra Librarian 3D Model Ultra Librarian FC-5432-10A-C2-C CAD Model

Description

The FC-5432-10A-C2-C is a fuse manufactured by Delta Electronics. Fuses are essential safety devices used to protect electrical circuits from overcurrent conditions. This particular fuse has a current rating of 10 Amperes and is designed to interrupt the circuit when the current exceeds this value, preventing damage to equipment and reducing the risk of fire.

Applications:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Industrial equipment
  • Automotive applications

Features:

  • 10A current rating
  • Specific voltage rating (Consult Datasheet)
  • Fast or Slow Blow (Consult Datasheet)
  • Compact size
  • Durable construction

Benefits:

  • Protection against overcurrent and short circuits
  • Prevention of equipment damage
  • Enhanced safety for users
  • Easy to replace
  • Reliable performance

The FC-5432-10A-C2-C fuse is designed to provide reliable overcurrent protection in a variety of applications. When selecting a fuse, it is important to consider the voltage rating, current rating, and the interrupt rating. The voltage rating of the fuse must be equal to or greater than the voltage of the circuit it is protecting. The current rating should be slightly higher than the normal operating current of the circuit. The interrupt rating is the maximum current that the fuse can safely interrupt. This fuse is typically constructed with a ceramic or glass body and a metal element that melts when the rated current is exceeded. It's essential to refer to the product datasheet for detailed specifications, including the exact voltage rating, breaking capacity, and operating temperature range to ensure it meets the requirements of the specific application.

You May Also Be Interested in

Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9092 $66.8220
75+ $1.5666 $117.4950
115+ $1.5177 $174.5355
160+ $1.4687 $234.9920
205+ $1.4197 $291.0385
275+ $1.2728 $350.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess