EN
  • EN
  • DE

DELL PET640-SFF-16-7978V - PowerEdge T640 16x2.5 7978V

Part No DELL PET640-SFF-16-7978V - PowerEdge T640 16x2.5 7978V
Manufacturer Dell
Catalog Server
Description PowerEdge T640 16x2.5 7978V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396115-DELL PET640-SFF-16-7978V - PowerEdge T640 16x2.5 7978V
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PET640-SFF-16-7978V - PowerEdge T640 16x2.5 7978V CAD Model

Description

The DELL PET640-SFF-16-7978V forms part of Dell's PowerEdge T640 server line, representing the pinnacle of Dell's tower server offerings. Designed for a wide range of uses, from small offices to large enterprise data centers, the T640 combines scalable architecture, powerful performance, and intelligent automation to handle demanding workloads across a variety of applications. This model is specifically configured with 16 2.5-inch small form factor (SFF) drive bays, offering flexibility and significant storage density to manage both structured and unstructured data efficiently. At the heart of the PowerEdge T640, the 7978V model supports a wide range of Intel Xeon Scalable processors, providing the firepower required for applications ranging from basic tasks to compute-intensive workloads. The server's architecture allows for up to 28 cores per processor, increasing processing throughput and efficiency. Memory-wise, it supports multiple DDR4 DIMM slots, allowing for up to 3TB of RAM, ensuring smooth performance for memory-intensive applications and virtualizations. The T640 also emphasizes security, with comprehensive integrated security features that protect your data against malicious threats and unauthorized access at every layer, from the silicon, across the network, and into the software layers. These features include Secure Boot, TPM 2.0, and the option for self-encrypting drives, articulating a defense-in-depth strategy crucial for today's security posture. Its tower configuration doesn't just offer easy deployment and management in a variety of environments, but also excellent internal accessibility and expandability. The server supports an array of RAID options for data redundancy and performance improvement, alongside numerous PCIe slots for additional networking, storage, and GPU cards to enhance capabilities or accelerate workloads. Networking capabilities are robust, with a range of Ethernet adapters and network cards available to fit any networking need, from basic 1Gb connectivity to 10Gb and 25Gb solutions for high-speed requirements. The inclusion of Dell's integrated Remote Access Controller (iDRAC) provides advanced management capabilities, allowing for efficient remote server management, monitoring, troubleshooting, and updates. Ideal for a wide range of applications, including virtualization, database management, and high-performance computing (HPC), the PowerEdge T640 balances performance, scalability, and manageability in a way that can propel any business towards its operational objectives while maintaining flexibility for future growth.

You May Also Be Interested in

IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess