EN
  • EN
  • DE

DELL PER230-LFF-4-MFXTY - PowerEdge R230 4x3.5 MFXTY Ask for custom qoute

Part No DELL PER230-LFF-4-MFXTY - PowerEdge R230 4x3.5 MFXTY Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R230 4x3.5 MFXTY Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396565-DELL PER230-LFF-4-MFXTY - PowerEdge R230 4x3.5 MFXTY Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER230-LFF-4-MFXTY - PowerEdge R230 4x3.5 MFXTY Ask for custom qoute CAD Model

Description

The Dell PowerEdge R230 with product code MFXTY is a powerful, efficient, and versatile single-socket 1U rack server designed to handle a wide range of workloads for small businesses, remote offices, and enterprise data centers. The R230 model is specifically tailored to accommodate four 3.5"" drives, providing a balanced mix of storage capacity, performance, and cost-effectiveness, making it an ideal solution for file and print services, mail and messaging applications, and other light to moderate workloads. Powered by the latest Intel Xeon E3-1200 v6 processor family, the R230 delivers enhanced performance, security, and efficiency, offering up to four cores and speeds that boost the capabilities of various applications and services running on the server. The server also supports DDR4 memory, offering higher bandwidth and lower power consumption compared to previous generations, which translates into faster data processing and greater energy savings. Storage flexibility is a hallmark of the R230, with support for up to four 3.5"" drives, enabling users to configure the server with a mix of HDDs and SSDs to meet the specific storage performance and capacity requirements of their applications. Additionally, the server comes equipped with an embedded PERC S130 RAID controller, providing dependable data protection and performance for RAID-configured disk groups. Connectivity and expansion options are ample in the R230, featuring several PCIe slots for adding network adapters, storage controllers, or other peripherals, enhancing the server's capabilities and adaptability to changing business needs. Integrated Dell Remote Access Controller (iDRAC8) ensures simplified server management, allowing administrators to monitor, manage, and maintain the server remotely, ensuring high uptime and productivity. The Dell PowerEdge R230 4x3.5 MFXTY is designed for efficiency and compactness, making it an excellent choice for organizations looking for a robust, scalable, and easy-to-manage server solution. With its ability to provide a custom quote, customers have the flexibility to tailor the server configuration to their specific requirements, ensuring that they get the most value and performance out of their investment.

You May Also Be Interested in

IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess