EN
  • EN
  • DE

DELL M386B8G70DE0-YH93 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz

Part No DELL M386B8G70DE0-YH93 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 64GB 8Rx4 PC3-12800LR DDR3-1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393863-DELL M386B8G70DE0-YH93 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M386B8G70DE0-YH93 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz CAD Model

Description

The DELL M386B8G70DE0-YH93 memory module represents a high-end upgrade for Dell servers, offering an impressive 64GB of DDR3 memory to handle the most demanding data-intensive applications. Operating at a speed of 1600MHz and featuring an 8Rx4 configuration, this memory module is engineered to provide an optimal balance of high bandwidth and low latency, ensuring rapid data processing and enhanced system performance. This module falls under the PC3-12800 Load Reduced DIMM (LRDIMM) classification, which allows for higher densities and reduced electrical loading on the server memory bus. As a result, it enables better scalability and improved performance for memory-intensive server applications like virtualization, large databases, and complex computations. The inclusion of Error-Correcting Code (ECC) increases reliability and reduces the likelihood of data corruption, a critical feature for servers and workstations where data integrity is paramount. The DDR3-1600MHz standard offers a solid performance for servers, even as newer memory technologies emerge, ensuring that systems equipped with this module can still deliver substantial throughput for current computing workloads. Compatibility with Dell servers guarantees a hassle-free upgrade process, ensuring that this module integrates seamlessly without compromising system stability or performance. For organizations requiring significant memory capacity to support their server’s operational needs, the DELL M386B8G70DE0-YH93 presents an unparalleled solution.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess